HARWIN 3+3 Pos. Male DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M300-MC30605M1-0150L

Description
Male Single-Ended with white 22 AWG cable, 150mm (6") long - 6 contacts (3+3). Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1020045 crimp contacts, M300-3240696M1 Double Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote Datasheet
Description
Male Single-Ended with white 22 AWG cable, 150mm (6") long - 6 contacts (3+3). Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1020045 crimp contacts, M300-3240696M1 Double Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M300-MC30605M1-0150L - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews
M300-MC30605M1-0150L
3+3 Pos. Male DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews M300-MC30605M1-0150L
Male Single-Ended with white 22 AWG cable, 150mm (6") long - 6 contacts (3+3). Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area. Manufactured with the M300-1020045 crimp contacts, M300-3240696M1 Double Row crimp housing. For complete pin numbering or pin out information, see Component Specification C048XX.
  • Male Single-Ended with white 22 AWG cable, 150mm (6") long - 6 contacts (3+3). Fitted with internally threaded jackscrew fixings. Gold finish on connector contact area.
  • Manufactured with the M300-1020045 crimp contacts, M300-3240696M1 Double Row crimp housing.
  • For complete pin numbering or pin out information, see Component Specification C048XX.
Supplier's Site Datasheet
Cable Assemblies - M300-MC30605M1-0150L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
M300-MC30605M1-0150L
Cable Assemblies M300-MC30605M1-0150L
M300 - 3mm Pitch - Cable Assembly, Male

M300 - 3mm Pitch - Cable Assembly, Male

Buy Now
Rectangular Cable Assemblies - 952-3997-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-3997-ND
Rectangular Cable Assemblies 952-3997-ND
"6 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"6 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M300-MC30605M1-0150L M300-MC30605M1-0150L 952-3997-ND
Product Name 3+3 Pos. Male DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews Cable Assemblies Rectangular Cable Assemblies
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6094A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details