HARWIN Connector Housing, Plug, 3Pos, 3Mm; Product Range Harwin M300-3250396M1

Description
CONNECTOR HOUSING, PLUG, 3POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-1010045 & M300-1020045 Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-1010045 & M300-1020045 Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 3Mm; Product Range Harwin - 59Y7598 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 3Mm; Product Range Harwin
59Y7598
Connector Housing, Plug, 3Pos, 3Mm; Product Range Harwin 59Y7598
CONNECTOR HOUSING, PLUG, 3POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-1010045 & M300-1020045 Pin Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:Harwin M300-1010045 & M300-1020045 Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59Y7598
Product Name Connector Housing, Plug, 3Pos, 3Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details