HARWIN Connector Housing, Rcpt, 3Pos, 3Mm; Product Range Harwin M300-2250396F2

Description
CONNECTOR HOUSING, RCPT, 3POS, 3MM; Product Range:M300 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-0010045 & M300-0020045 Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 3MM; Product Range:M300 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-0010045 & M300-0020045 Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 3Mm; Product Range Harwin - 59Y7596 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 3Mm; Product Range Harwin
59Y7596
Connector Housing, Rcpt, 3Pos, 3Mm; Product Range Harwin 59Y7596
CONNECTOR HOUSING, RCPT, 3POS, 3MM; Product Range:M300 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Harwin M300-0010045 & M300-0020045 Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 3MM; Product Range:M300 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:Harwin M300-0010045 & M300-0020045 Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59Y7596
Product Name Connector Housing, Rcpt, 3Pos, 3Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details