HARWIN Wire-Board Connector Female 2Pos, 1.25Mm; Product Range Harwin M30-1100200

Description
WIRE-BOARD CONNECTOR FEMALE 2POS, 1.25MM; Product Range:M30-1 Series; Gender:-; Pitch Spacing:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR FEMALE 2POS, 1.25MM; Product Range:M30-1 Series; Gender:-; Pitch Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Female 2Pos, 1.25Mm; Product Range Harwin - 01H7205 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Female 2Pos, 1.25Mm; Product Range Harwin
01H7205
Wire-Board Connector Female 2Pos, 1.25Mm; Product Range Harwin 01H7205
WIRE-BOARD CONNECTOR FEMALE 2POS, 1.25MM; Product Range:M30-1 Series; Gender:-; Pitch Spacing:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR FEMALE 2POS, 1.25MM; Product Range:M30-1 Series; Gender:-; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H7205
Product Name Wire-Board Connector Female 2Pos, 1.25Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details