HARWIN Conn Housing, Rcpt, 34Pos, 2Row, 2Mm; Product Range Harwin M225-4553498

Description
CONN HOUSING, RCPT, 34POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:34ContactsR oHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 34POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:34ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 34Pos, 2Row, 2Mm; Product Range Harwin - 94AC7680 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 34Pos, 2Row, 2Mm; Product Range Harwin
94AC7680
Conn Housing, Rcpt, 34Pos, 2Row, 2Mm; Product Range Harwin 94AC7680
CONN HOUSING, RCPT, 34POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:34Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:34ContactsR oHS Compliant: Yes

CONN HOUSING, RCPT, 34POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:34Positions; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:34ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC7680
Product Name Conn Housing, Rcpt, 34Pos, 2Row, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details