HARWIN Conn Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Harwin M225-4552698

Description
CONN HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26ContactsR oHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Harwin - 94AC7679 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Harwin
94AC7679
Conn Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Harwin 94AC7679
CONN HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26ContactsR oHS Compliant: Yes

CONN HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC7679
Product Name Conn Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details