M22-5431005R -- 10+10 POS. MALE DIL HORIZONTAL SMT CONN. (T+R)
Harwin Plc10+10 Pos. Male DIL Horizontal SMT Conn. (T+R)M22-5431005R
Description
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 20 contacts (10+10).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
Harwin Plc
Done
Datasheet
Description
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 20 contacts (10+10).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
10+10 Pos. Male DIL Horizontal SMT Conn. (T+R)
M22-5431005R
10+10 Pos. Male DIL Horizontal SMT Conn. (T+R)
M22-5431005R
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 20 contacts (10+10).
Gold finish on contact area and termination.
Packaged in Tape & Reel, with Pick & Place caps.
Double Row Surface Mount with location pegs, 3.2mm mating pin height – 20 contacts (10+10).