HARWIN Connector Housing, Rcpt, 40Way, 2Mm Rohs Compliant Harwin M22-3022000

Description
CONNECTOR HOUSING, RCPT, 40WAY, 2MM ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RCPT, 40WAY, 2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 40Way, 2Mm Rohs Compliant Harwin - 45AJ6411 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 40Way, 2Mm Rohs Compliant Harwin
45AJ6411
Connector Housing, Rcpt, 40Way, 2Mm Rohs Compliant Harwin 45AJ6411
CONNECTOR HOUSING, RCPT, 40WAY, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 40WAY, 2MM ROHS COMPLIANT: YES

Supplier's Site
Wire-Board Connector, Socket, 40 Position, 2Mm; Product Range Harwin - 56K0677 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2Mm; Product Range Harwin
56K0677
Wire-Board Connector, Socket, 40 Position, 2Mm; Product Range Harwin 56K0677
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Housing Style:Dual RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Housing Style:Dual RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 45AJ6411 56K0677
Product Name Connector Housing, Rcpt, 40Way, 2Mm Rohs Compliant Harwin Wire-Board Connector, Socket, 40 Position, 2Mm; Product Range Harwin
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details