HARWIN Conn, Dil Header, 12 Pin Crimp; Pitch Spacing Harwin M22-3020600

Description
CONN, DIL HEADER, 12 PIN CRIMP; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:M22-30 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet
Description
CONN, DIL HEADER, 12 PIN CRIMP; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:M22-30 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Dil Header, 12 Pin Crimp; Pitch Spacing Harwin - 65AC6164 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dil Header, 12 Pin Crimp; Pitch Spacing Harwin
65AC6164
Conn, Dil Header, 12 Pin Crimp; Pitch Spacing Harwin 65AC6164
CONN, DIL HEADER, 12 PIN CRIMP; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:M22-30 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

CONN, DIL HEADER, 12 PIN CRIMP; Pitch Spacing:2mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:M22-30 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AC6164
Product Name Conn, Dil Header, 12 Pin Crimp; Pitch Spacing Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details