HARWIN Wire-Board Connector, Socket, 8 Position, 2Mm; Product Range Harwin M22-3020400

Description
WIRE-BOARD CONNECTOR, SOCKET, 8 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 8 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 8 Position, 2Mm; Product Range Harwin - 56K0664 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 8 Position, 2Mm; Product Range Harwin
56K0664
Wire-Board Connector, Socket, 8 Position, 2Mm; Product Range Harwin 56K0664
WIRE-BOARD CONNECTOR, SOCKET, 8 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 8 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56K0664
Product Name Wire-Board Connector, Socket, 8 Position, 2Mm; Product Range Harwin
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details