HARWIN Connector Housing, Rcpt, 6Way, 2Mm Rohs Compliant Harwin M22-3020300

Description
CONNECTOR HOUSING, RCPT, 6WAY, 2MM ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RCPT, 6WAY, 2MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Way, 2Mm Rohs Compliant Harwin - 45AJ6410 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Way, 2Mm Rohs Compliant Harwin
45AJ6410
Connector Housing, Rcpt, 6Way, 2Mm Rohs Compliant Harwin 45AJ6410
CONNECTOR HOUSING, RCPT, 6WAY, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 6WAY, 2MM ROHS COMPLIANT: YES

Supplier's Site
Wire-Board Connector, Socket, 6 Position, 2Mm; Product Range Harwin - 56K0663 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 6 Position, 2Mm; Product Range Harwin
56K0663
Wire-Board Connector, Socket, 6 Position, 2Mm; Product Range Harwin 56K0663
WIRE-BOARD CONNECTOR, SOCKET, 6 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 6 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 45AJ6410 56K0663
Product Name Connector Housing, Rcpt, 6Way, 2Mm Rohs Compliant Harwin Wire-Board Connector, Socket, 6 Position, 2Mm; Product Range Harwin
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details