HARWIN Wire-Board Connector, Socket, 4 Position, 2Mm; Product Range Harwin M22-3020200

Description
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 4 Position, 2Mm; Product Range Harwin - 56K0662 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 4 Position, 2Mm; Product Range Harwin
56K0662
Wire-Board Connector, Socket, 4 Position, 2Mm; Product Range Harwin 56K0662
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56K0662
Product Name Wire-Board Connector, Socket, 4 Position, 2Mm; Product Range Harwin
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details