HARWIN Wire-Board Connector, Socket, 10 Position, 2Mm; Product Range Harwin M22-3011000

Description
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 10 Position, 2Mm; Product Range Harwin - 56K0651 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10 Position, 2Mm; Product Range Harwin
56K0651
Wire-Board Connector, Socket, 10 Position, 2Mm; Product Range Harwin 56K0651
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor BronzeRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2MM; Product Range:M22 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:M22 Series Contacts; Body Material:Nylon 6/6; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 10Way, 2Mm Rohs Compliant Harwin - 45AJ6409 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Way, 2Mm Rohs Compliant Harwin
45AJ6409
Connector Housing, Rcpt, 10Way, 2Mm Rohs Compliant Harwin 45AJ6409
CONNECTOR HOUSING, RCPT, 10WAY, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 10WAY, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 56K0651 45AJ6409
Product Name Wire-Board Connector, Socket, 10 Position, 2Mm; Product Range Harwin Connector Housing, Rcpt, 10Way, 2Mm Rohs Compliant Harwin
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details