HARWIN Product Range Harwin M20-1060600

Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes
Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Harwin - 24WX120 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harwin
24WX120
Product Range Harwin 24WX120
Product Range:M20 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Product Range:M20 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24WX120
Product Name Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details