HARWIN Product Range Harwin M20-1060400

Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts RoHS Compliant: Yes
Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Harwin - 24WX118 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harwin
24WX118
Product Range Harwin 24WX118
Product Range:M20 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts RoHS Compliant: Yes

Product Range:M20 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24WX118
Product Name Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details