HARWIN Product Range Harwin M20-1060300

Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:3Contacts RoHS Compliant: Yes
Description
Product Range:M20 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:3Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Harwin - 24WX117 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harwin
24WX117
Product Range Harwin 24WX117
Product Range:M20 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:3Contacts RoHS Compliant: Yes

Product Range:M20 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24WX117
Product Name Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details