HARWIN Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Harwin M20-1060200

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:M20-1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:M20-1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Harwin - 82H8395 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Harwin
82H8395
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Harwin 82H8395
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:M20-1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:M20-1 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:M20 Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82H8395
Product Name Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details