HARWIN Receptacle Housing, 1Pos, Ppe/ps, Black; Product Range Harwin M20-1060100

Description
RECEPTACLE HOUSING, 1POS, PPE/PS, BLACK; Product Range:M20 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Harwin M20 Series M20-1160042, M20-1160046, M20-1180042, M20-1180046 Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 1POS, PPE/PS, BLACK; Product Range:M20 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Harwin M20 Series M20-1160042, M20-1160046, M20-1180042, M20-1180046 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 1Pos, Ppe/ps, Black; Product Range Harwin - 29AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 1Pos, Ppe/ps, Black; Product Range Harwin
29AH6721
Receptacle Housing, 1Pos, Ppe/ps, Black; Product Range Harwin 29AH6721
RECEPTACLE HOUSING, 1POS, PPE/PS, BLACK; Product Range:M20 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Harwin M20 Series M20-1160042, M20-1160046, M20-1180042, M20-1180046 Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 1POS, PPE/PS, BLACK; Product Range:M20 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Harwin M20 Series M20-1160042, M20-1160046, M20-1180042, M20-1180046 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH6721
Product Name Receptacle Housing, 1Pos, Ppe/ps, Black; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details