Harwin Plc 4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews KA1-FSVA1-4-0300A-FVA1

Description
Receptacle-to-recept acle (female-to-female) Single Row straight cable assembly with white 8 AWG cable, 300mm (12") long - 4 contacts. Fitted with floating thumbscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key) - mate-before-lock. Manufactured with KA1-0400005 solder contacts and KA1-2010498F1 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Receptacle-to-recept acle (female-to-female) Single Row straight cable assembly with white 8 AWG cable, 300mm (12") long - 4 contacts. Fitted with floating thumbscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key) - mate-before-lock. Manufactured with KA1-0400005 solder contacts and KA1-2010498F1 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-4-0300A-FVA1 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews
KA1-FSVA1-4-0300A-FVA1
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews KA1-FSVA1-4-0300A-FVA1
Receptacle-to-recept acle (female-to-female) Single Row straight cable assembly with white 8 AWG cable, 300mm (12") long - 4 contacts. Fitted with floating thumbscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key) - mate-before-lock. Manufactured with KA1-0400005 solder contacts and KA1-2010498F1 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Receptacle-to-receptacle (female-to-female) Single Row straight cable assembly with white 8 AWG cable, 300mm (12") long - 4 contacts. Fitted with floating thumbscrew fixings including a hexagonal socket head (accepts 2mm A/F hex or Allen key) - mate-before-lock.
  • Manufactured with KA1-0400005 solder contacts and KA1-2010498F1 cable housings. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number KA1-FSVA1-4-0300A-FVA1
Product Name 4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews - M300-MC11005M1-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 175 C (-85 to 347 F)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 500mm, no Latches - G125-MC22605L0-0500F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC12068L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details