HARWIN Rect Pwr Housing, Plug, 4Pos, Cable/pnl; Product Range Harwin KA1-3010498M5

Description
RECT PWR HOUSING, PLUG, 4POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw
Description
RECT PWR HOUSING, PLUG, 4POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Housing, Plug, 4Pos, Cable/pnl; Product Range Harwin - 58AK4575 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Plug, 4Pos, Cable/pnl; Product Range Harwin
58AK4575
Rect Pwr Housing, Plug, 4Pos, Cable/pnl; Product Range Harwin 58AK4575
RECT PWR HOUSING, PLUG, 4POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

RECT PWR HOUSING, PLUG, 4POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58AK4575
Product Name Rect Pwr Housing, Plug, 4Pos, Cable/pnl; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details