HARWIN Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin KA1-3010398M5

Description
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw
Description
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin - 58AK4572 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin
58AK4572
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin 58AK4572
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58AK4572
Product Name Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details