HARWIN Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin KA1-3010398M3

Description
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw
Description
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin - 58AK4571 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin
58AK4571
Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin 58AK4571
RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

RECT PWR HOUSING, PLUG, 3POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58AK4571
Product Name Rect Pwr Housing, Plug, 3Pos, Cable/pnl; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details