HARWIN Rect Pwr Housing, Plug, 2Pos, Cable/pnl; Product Range Harwin KA1-3010298M1

Description
RECT PWR HOUSING, PLUG, 2POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw
Description
RECT PWR HOUSING, PLUG, 2POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Housing, Plug, 2Pos, Cable/pnl; Product Range Harwin - 58AK4567 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Plug, 2Pos, Cable/pnl; Product Range Harwin
58AK4567
Rect Pwr Housing, Plug, 2Pos, Cable/pnl; Product Range Harwin 58AK4567
RECT PWR HOUSING, PLUG, 2POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

RECT PWR HOUSING, PLUG, 2POS, CABLE/PNL; Product Range:KONA Series; For Use With:Harwin KONA Series KA1-1410005 Solder Cup Pin Contacts; Connector Body Material:PPS (Polyphenylene Sulphide), Glass Filled Body; Locking Type:Screw

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58AK4567
Product Name Rect Pwr Housing, Plug, 2Pos, Cable/pnl; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details