HARWIN Connector Housing, Rcpt, 4Way, 8.5Mm; Product Range Harwin KA1-2010498F1

Description
CONNECTOR HOUSING, RCPT, 4WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Way, 8.5Mm; Product Range Harwin - 62AJ7423 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Way, 8.5Mm; Product Range Harwin
62AJ7423
Connector Housing, Rcpt, 4Way, 8.5Mm; Product Range Harwin 62AJ7423
CONNECTOR HOUSING, RCPT, 4WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AJ7423
Product Name Connector Housing, Rcpt, 4Way, 8.5Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details