HARWIN Connector Housing, Rcpt, 3Way, 8.5Mm; Product Range Harwin KA1-2010398F2

Description
CONNECTOR HOUSING, RCPT, 3WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Way, 8.5Mm; Product Range Harwin - 62AJ7422 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Way, 8.5Mm; Product Range Harwin
62AJ7422
Connector Housing, Rcpt, 3Way, 8.5Mm; Product Range Harwin 62AJ7422
CONNECTOR HOUSING, RCPT, 3WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AJ7422
Product Name Connector Housing, Rcpt, 3Way, 8.5Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details