HARWIN Connector Housing, Rcpt, 2Way, 8.5Mm; Product Range Harwin KA1-2010298F2

Description
CONNECTOR HOUSING, RCPT, 2WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Way, 8.5Mm; Product Range Harwin - 62AJ7420 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Way, 8.5Mm; Product Range Harwin
62AJ7420
Connector Housing, Rcpt, 2Way, 8.5Mm; Product Range Harwin 62AJ7420
CONNECTOR HOUSING, RCPT, 2WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2WAY, 8.5MM; Product Range:Kona KA1 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:8.5mm; For Use With:Harwin Kona Series KAI-0400005 Solder Cup Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AJ7420
Product Name Connector Housing, Rcpt, 2Way, 8.5Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details