H3165-01 -- FEMALE VERTICAL THROUGHBOARD Ø1.00MM CONTACT
HARWIN
Female Vertical Throughboard Ø1.00mm Contact
H3165-01
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
Datasheet
Suppliers
Female Vertical Throughboard Ø1.00mm Contact
H3165-01
PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
Product still requires soldering for electrical connection.
- PC Board Socket for mating Ø1.00mm Pin, retention feature – Gold finish on contact area, Tin finish on termination.
- Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
- Product still requires soldering for electrical connection.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
H3165-01 |
|
Product Name
|
Female Vertical Throughboard Ø1.00mm Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Contact Plating
Tin
View Details
Product Type
PCB Receptacles
Mounting
Board Mount
Voltage Rating
250 volts
View Details