HARWIN Terminal, Turret, Through Hole; Insulation Harwin H3150-01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Tin; Overall Length:7.5mm; Length - Below Flange:7mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Tin; Overall Length:7.5mm; Length - Below Flange:7mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 90M0463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0463
Terminal, Turret, Through Hole; Insulation Harwin 90M0463
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Tin; Overall Length:7.5mm; Length - Below Flange:7mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Tin; Overall Length:7.5mm; Length - Below Flange:7mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90M0463
Product Name Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers