HARWIN Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin G125-MV13405M1R

Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 29AK0008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
29AK0008
Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 29AK0008
CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AK0008
Product Name Connector, Header, 34Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Specs
Product Type IC Headers
View Details