HARWIN Connector, Header, 50Pos, 2Row, 1.25Mm; Pitch Spacing Harwin G125-MS15005M3R

Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 50POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 1.25Mm; Pitch Spacing Harwin - 28AK9995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
28AK9995
Connector, Header, 50Pos, 2Row, 1.25Mm; Pitch Spacing Harwin 28AK9995
CONNECTOR, HEADER, 50POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Gecko SL G125 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AK9995
Product Name Connector, Header, 50Pos, 2Row, 1.25Mm; Pitch Spacing Harwin
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Conn, R/a Header, 9Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9766 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details