Harwin Plc 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, twisted pair and shielded, Screw-Lok G125-MD11669M3-XXXXF1

Description
Male-to-Female (Female-to-Male) with 26 AWG cable, variable length (XXXXmm) – 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock – female is standard gender, male is reverse fixing. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 female crimp contacts, G125-224169600 female cable housing, G125-1010005 male crimp contacts, G125-324169600 male cable housing and G125-96416F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Datasheet
Description
Male-to-Female (Female-to-Male) with 26 AWG cable, variable length (XXXXmm) – 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock – female is standard gender, male is reverse fixing. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 female crimp contacts, G125-224169600 female cable housing, G125-1010005 male crimp contacts, G125-324169600 male cable housing and G125-96416F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, twisted pair and shielded, Screw-Lok - G125-MD11669M3-XXXXF1 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, twisted pair and shielded, Screw-Lok
G125-MD11669M3-XXXXF1
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, twisted pair and shielded, Screw-Lok G125-MD11669M3-XXXXF1
Male-to-Female (Female-to-Male) with 26 AWG cable, variable length (XXXXmm) – 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock – female is standard gender, male is reverse fixing. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding. Manufactured with G125-0010005 female crimp contacts, G125-224169600 female cable housing, G125-1010005 male crimp contacts, G125-324169600 male cable housing and G125-96416F1 Metal backshells. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with 26 AWG cable, variable length (XXXXmm) – 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock – female is standard gender, male is reverse fixing. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Metal Backshells and braid assembled for additional shielding.
  • Manufactured with G125-0010005 female crimp contacts, G125-224169600 female cable housing, G125-1010005 male crimp contacts, G125-324169600 male cable housing and G125-96416F1 Metal backshells. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MD11669M3-XXXXF1
Product Name 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, twisted pair and shielded, Screw-Lok
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details