HARWIN 10+10 Pos. Male-Female DIL 30 AWG Cable Assembly, 300mm, Latches G125-MC32005L4-0300F

Description
Male-to-Female (Female-to-Male) with white 30 AWG cable, 300mm (12") long - 20 contacts (10+10). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042096L4 male Double Row crimp housing, G125-0020005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 30 AWG cable, 300mm (12") long - 20 contacts (10+10). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042096L4 male Double Row crimp housing, G125-0020005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male-Female DIL 30 AWG Cable Assembly, 300mm, Latches - G125-MC32005L4-0300F - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male-Female DIL 30 AWG Cable Assembly, 300mm, Latches
G125-MC32005L4-0300F
10+10 Pos. Male-Female DIL 30 AWG Cable Assembly, 300mm, Latches G125-MC32005L4-0300F
Male-to-Female (Female-to-Male) with white 30 AWG cable, 300mm (12") long - 20 contacts (10+10). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042096L4 male Double Row crimp housing, G125-0020005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 30 AWG cable, 300mm (12") long - 20 contacts (10+10). Male connector housing is fitted with copper alloy latches. Female connector housing is compatible for mating to male connectors with latches.
  • Manufactured with G125-1020005 male crimp contacts, G125-3042096L4 male Double Row crimp housing, G125-0020005 female crimp contacts and G125-2042096L0 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assemblies - G125-MC32005L4-0300F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-MC32005L4-0300F
Cable Assemblies G125-MC32005L4-0300F
Gecko Cable Assembly, Male-to-Female (Fe

Gecko Cable Assembly, Male-to-Female (Fe

Buy Now
Rectangular Cable Assemblies - G125-MC32005L4-0300F-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
G125-MC32005L4-0300F-ND
Rectangular Cable Assemblies G125-MC32005L4-0300F-ND
"20 Position Cable Assembly Rectangular Socket to Plug 0.984' (300.00mm, 11.81"")"

"20 Position Cable Assembly Rectangular Socket to Plug 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - G125-MC32005L4-0300F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-MC32005L4-0300F
Cable Assemblies - Rectangular Cable Assemblies G125-MC32005L4-0300F
1.25MM M/F 20POS 30AWG 300MM

1.25MM M/F 20POS 30AWG 300MM

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC32005L4-0300F G125-MC32005L4-0300F G125-MC32005L4-0300F-ND G125-MC32005L4-0300F
Product Name 10+10 Pos. Male-Female DIL 30 AWG Cable Assembly, 300mm, Latches Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details