Harwin Plc 13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches G125-MC22605L0-0900F

Description
Male-to-Female (Female-to-Male) with white 28 AWG cable, 900mm long - 26 contacts (13+13). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042696L0 male Double Row cable housing, G125-0020005 female crimp contacts and G125-2042696L0 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 28 AWG cable, 900mm long - 26 contacts (13+13). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042696L0 male Double Row cable housing, G125-0020005 female crimp contacts and G125-2042696L0 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches
G125-MC22605L0-0900F
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches G125-MC22605L0-0900F
Male-to-Female (Female-to-Male) with white 28 AWG cable, 900mm long - 26 contacts (13+13). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches. Manufactured with G125-1020005 male crimp contacts, G125-3042696L0 male Double Row cable housing, G125-0020005 female crimp contacts and G125-2042696L0 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 28 AWG cable, 900mm long - 26 contacts (13+13). Male connector housing is not fitted with latches. Female connector housing is compatible for mating to male connectors with latches.
  • Manufactured with G125-1020005 male crimp contacts, G125-3042696L0 male Double Row cable housing, G125-0020005 female crimp contacts and G125-2042696L0 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC22605L0-0900F
Product Name 13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 450mm, Screw-Lok - G125-MC15005M2-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-3-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details