50 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)
Gecko Screw-Lok Cable Assembly, Male Sin
CBL GECKO 1.25MM M 450MM 50POS
CABLE ASSY, GECKO PLUG-FREE END, 450MM; Connector to Connector:Gecko Screw Lock Plug to Free End; No. of Positions:50Position
| Harwin Plc | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | G125-MC15005M1-0450L | 952-4295-ND | G125-MC15005M1-0450L | G125-MC15005M1-0450L | 84AC1648 |
| Product Name | 25+25 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok | Rectangular Cable Assemblies | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Gecko Plug-Free End, 450Mm; Connector To Connector Harwin |
| Gender | Male-Male | ||||
| Standards / Certifications | RoHS | RoHS | |||
| Rated Temperature | -65 to 150 C (-85 to 302 F) |