HARWIN 17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC13405M1-0150F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 34 contacts (17+17). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3243496M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 34 contacts (17+17). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3243496M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC13405M1-0150F1 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok
G125-MC13405M1-0150F1
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC13405M1-0150F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 34 contacts (17+17). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3243496M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 34 contacts (17+17). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-1010005 male crimp contacts, G125-3243496M1 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assemblies - G125-MC13405M1-0150F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-MC13405M1-0150F1
Cable Assemblies G125-MC13405M1-0150F1
Gecko Screw-Lok Cable Assembly, Male-to

Gecko Screw-Lok Cable Assembly, Male-to

Buy Now
Rectangular Cable Assemblies - 952-4288-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-4288-ND
Rectangular Cable Assemblies 952-4288-ND
"34 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

"34 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC13405M1-0150F1 G125-MC13405M1-0150F1 952-4288-ND
Product Name 17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok Cable Assemblies Rectangular Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details