HARWIN Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin G125-MC12605M1-0300F0

Description
CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes
Description
CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin - 32AK0191 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin
32AK0191
Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin 32AK0191
CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes

CABLE ASSY, 26 POS PLUG-RCPT, 300MM; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 26 Position Plug; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AK0191
Product Name Cable Assy, 26 Pos Plug-Rcpt, 300Mm; Cable Length Metric Harwin
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details