Harwin Plc 10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix G125-MC12005M3-0300M3

Description
Male-to-Male with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male-to-Male with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-MC12005M3-0300M3 is a 10+10 position male DIL cable assembly with 26 AWG cable, 300mm long, featuring screw-lok reverse fix connectors for secure attachment. It belongs to the HRi series of micro-miniature connectors with a 1.25mm pitch, designed for high-reliability applications in aviation, defense, and space environments. The assembly uses beryllium copper contacts with gold plating, offering a maximum current of 2.8A per contact and operating temperatures from -65°C to +150°C. It complies with RoHS and meets vibration resistance of 20G for 2 hours and shock resistance of 100G in the Z axis. The housing is made of glass-filled high-temperature thermoplastic with UL94V-0 rating, and outgassing levels are specified at 0.68% TML, 0.01% CVCM, and 0.26% WVR. Stainless steel screw-loks provide panel and board mount security.

Datasheet Summary
Powered by GS/AI

The G125-MC12005M3-0300M3 is a 10+10 position male DIL cable assembly with 26 AWG cable, 300mm long, featuring screw-lok reverse fix connectors for secure attachment. It belongs to the HRi series of micro-miniature connectors with a 1.25mm pitch, designed for high-reliability applications in aviation, defense, and space environments. The assembly uses beryllium copper contacts with gold plating, offering a maximum current of 2.8A per contact and operating temperatures from -65°C to +150°C. It complies with RoHS and meets vibration resistance of 20G for 2 hours and shock resistance of 100G in the Z axis. The housing is made of glass-filled high-temperature thermoplastic with UL94V-0 rating, and outgassing levels are specified at 0.68% TML, 0.01% CVCM, and 0.26% WVR. Stainless steel screw-loks provide panel and board mount security.

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300M3 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix
G125-MC12005M3-0300M3
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix G125-MC12005M3-0300M3
Male-to-Male with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Male with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix).
  • Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC12005M3-0300M3
Product Name 10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC11668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details