Harwin Plc 10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix G125-MC12005M3-0300L

Description
Male Single-Ended with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, for reverse fixing. Mate-before-Lock. Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male Single-Ended with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, for reverse fixing. Mate-before-Lock. Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-MC12005M3-0300L is a 10+10 position male DIL cable assembly featuring a 26 AWG wire gauge and a length of 300mm. This single-ended assembly is equipped with Screw-Lok reverse fixing, which allows for secure connections with a mate-before-lock feature. The assembly utilizes G125-1010005 crimp contacts and a G125-3242096M3 double row crimp housing, both of which are designed for reliable performance. The contacts have a gold finish on the contact area, enhancing conductivity and corrosion resistance. This product is suitable for applications requiring a robust and secure connection in electronic systems. For detailed pin numbering or pinout information, reference to the Component Specification C125XX is recommended.

Datasheet Summary
Powered by GS/AI

The G125-MC12005M3-0300L is a 10+10 position male DIL cable assembly featuring a 26 AWG wire gauge and a length of 300mm. This single-ended assembly is equipped with Screw-Lok reverse fixing, which allows for secure connections with a mate-before-lock feature. The assembly utilizes G125-1010005 crimp contacts and a G125-3242096M3 double row crimp housing, both of which are designed for reliable performance. The contacts have a gold finish on the contact area, enhancing conductivity and corrosion resistance. This product is suitable for applications requiring a robust and secure connection in electronic systems. For detailed pin numbering or pinout information, reference to the Component Specification C125XX is recommended.

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300L - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix
G125-MC12005M3-0300L
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix G125-MC12005M3-0300L
Male Single-Ended with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, for reverse fixing. Mate-before-Lock. Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Single-Ended with white 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, for reverse fixing. Mate-before-Lock.
  • Manufactured with G125-1010005 crimp contacts, G125-3242096M3 Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC12005M3-0300L
Product Name 10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details