Harwin Plc 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok G125-MC11605M3-0080F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 80mm long - 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 80mm long - 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-MC11605M3-0080F1 is an 8+8 position male-female micro-miniature cable assembly with 80mm length and screw-lok fixings, designed for high-reliability applications in aviation, defense, and space environments. It features a 1.25mm pitch, Beryllium Copper contacts with gold plating, and operates from -65°C to +150°C. The assembly meets 1,000 mating cycles durability, resists 20G vibration and 100G shock in the Z-axis, and has a maximum current of 2.8A per contact. Contacts retain a minimum force of 6N in the housing, and insulation resistance exceeds 1GΩ at 500V DC. The housing is made of glass-filled high-temperature thermoplastic with UL94V-0 rating, and the design includes aluminum alloy backshells for EMI/RFI suppression. Outgassing levels are 0.68% TML, 0.01% CVCM, and 0.26% WVR. The unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The G125-MC11605M3-0080F1 is an 8+8 position male-female micro-miniature cable assembly with 80mm length and screw-lok fixings, designed for high-reliability applications in aviation, defense, and space environments. It features a 1.25mm pitch, Beryllium Copper contacts with gold plating, and operates from -65°C to +150°C. The assembly meets 1,000 mating cycles durability, resists 20G vibration and 100G shock in the Z-axis, and has a maximum current of 2.8A per contact. Contacts retain a minimum force of 6N in the housing, and insulation resistance exceeds 1GΩ at 500V DC. The housing is made of glass-filled high-temperature thermoplastic with UL94V-0 rating, and the design includes aluminum alloy backshells for EMI/RFI suppression. Outgassing levels are 0.68% TML, 0.01% CVCM, and 0.26% WVR. The unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok
G125-MC11605M3-0080F1
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok G125-MC11605M3-0080F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 80mm long - 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 80mm long - 16 contacts (8+8). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing.
  • Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F1 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC11605M3-0080F1
Product Name 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC21205M1-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details