Harwin Plc 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC11605M3-0060F2

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 16 contacts (8+8). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 16 contacts (8+8). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
G125-MC11605M3-0060F2
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok G125-MC11605M3-0060F2
Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 16 contacts (8+8). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix. Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F2 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 60mm long - 16 contacts (8+8). Male connector housing is fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Female connector housing is fitted with internally threaded Screw-Lok fixings. Both fixings are Reverse Fix.
  • Manufactured with G125-1010005 male crimp contacts, G125-3241696M3 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241696F2 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC11605M3-0060F2
Product Name 8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
7+7 Pos. Female DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FC11468F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details