HARWIN 8+8 Pos. Plug-to-Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, Latches G125-MC11605L4-0150F

Description
Plug-to-receptacle (male-to-female) Double Row straight cable assembly with white 26 AWG cable, 150mm (6") long - 16 contacts (8+8). Male plug connector housing is fitted with copper alloy latches. Female receptacle connector housing is compatible for mating to connectors with latches. Manufactured with: G125-1010005 male plug crimp contacts and G125-3041696L4 cable housing; G125-0010005 female receptacle crimp contacts and G125-2041696L0 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Plug-to-receptacle (male-to-female) Double Row straight cable assembly with white 26 AWG cable, 150mm (6") long - 16 contacts (8+8). Male plug connector housing is fitted with copper alloy latches. Female receptacle connector housing is compatible for mating to connectors with latches. Manufactured with: G125-1010005 male plug crimp contacts and G125-3041696L4 cable housing; G125-0010005 female receptacle crimp contacts and G125-2041696L0 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Plug-to-Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, Latches - G125-MC11605L4-0150F - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Plug-to-Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, Latches
G125-MC11605L4-0150F
8+8 Pos. Plug-to-Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, Latches G125-MC11605L4-0150F
Plug-to-receptacle (male-to-female) Double Row straight cable assembly with white 26 AWG cable, 150mm (6") long - 16 contacts (8+8). Male plug connector housing is fitted with copper alloy latches. Female receptacle connector housing is compatible for mating to connectors with latches. Manufactured with: G125-1010005 male plug crimp contacts and G125-3041696L4 cable housing; G125-0010005 female receptacle crimp contacts and G125-2041696L0 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Plug-to-receptacle (male-to-female) Double Row straight cable assembly with white 26 AWG cable, 150mm (6") long - 16 contacts (8+8). Male plug connector housing is fitted with copper alloy latches. Female receptacle connector housing is compatible for mating to connectors with latches.
  • Manufactured with: G125-1010005 male plug crimp contacts and G125-3041696L4 cable housing; G125-0010005 female receptacle crimp contacts and G125-2041696L0 cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - G125-MC11605L4-0150F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-MC11605L4-0150F
Cable Assemblies - Rectangular Cable Assemblies G125-MC11605L4-0150F
1.25MM M/F 16POS 26AWG 150MM

1.25MM M/F 16POS 26AWG 150MM

Supplier's Site

Technical Specifications

  Harwin Plc Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number G125-MC11605L4-0150F G125-MC11605L4-0150F
Product Name 8+8 Pos. Plug-to-Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, Latches Cable Assemblies - Rectangular Cable Assemblies
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details