Harwin Plc 6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix G125-MC11205M3-0300M3

Description
Male-to-Male with white 26 AWG cable, 300mm (12") long - 12 contacts (6+6). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3241296M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Male with white 26 AWG cable, 300mm (12") long - 12 contacts (6+6). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3241296M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix
G125-MC11205M3-0300M3
6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix G125-MC11205M3-0300M3
Male-to-Male with white 26 AWG cable, 300mm (12") long - 12 contacts (6+6). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix). Manufactured with G125-1010005 crimp contacts, G125-3241296M3 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Male with white 26 AWG cable, 300mm (12") long - 12 contacts (6+6). Fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock (reverse fix).
  • Manufactured with G125-1010005 crimp contacts, G125-3241296M3 Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC11205M3-0300M3
Product Name 6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11605M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details