HARWIN 6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC11205M1-0150F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3241296M1 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3241296M1 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11205M1-0150F1 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok
G125-MC11205M1-0150F1
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok G125-MC11205M1-0150F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-1010005 male crimp contacts, G125-3241296M1 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F1 female Double Row cable housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Male connector housing is fitted with internally threaded Screw-Lok fixings. Female connector housing is floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-1010005 male crimp contacts, G125-3241296M1 male Double Row cable housing, G125-0010005 female crimp contacts and G125-2241296F1 female Double Row cable housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assemblies - G125-MC11205M1-0150F1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-MC11205M1-0150F1
Cable Assemblies G125-MC11205M1-0150F1
Gecko Screw-Lok Cable Assembly, Male-to

Gecko Screw-Lok Cable Assembly, Male-to

Buy Now
Rectangular Cable Assemblies - 952-4266-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-4266-ND
Rectangular Cable Assemblies 952-4266-ND
"12 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

"12 Position Cable Assembly Rectangular Socket to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - G125-MC11205M1-0150F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-MC11205M1-0150F1
Cable Assemblies - Rectangular Cable Assemblies G125-MC11205M1-0150F1
CBL GECKO 1.25MM M-F 150MM 12POS

CBL GECKO 1.25MM M-F 150MM 12POS

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC11205M1-0150F1 G125-MC11205M1-0150F1 952-4266-ND G125-MC11205M1-0150F1
Product Name 6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details