HARWIN 6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Latches G125-MC11205L4-0150M

Description
Male-to-Male with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Connector housings are fitted with copper alloy latches. Manufactured with G125-1010005 male crimp contacts and G125-3041296L4 male Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Male with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Connector housings are fitted with copper alloy latches. Manufactured with G125-1010005 male crimp contacts and G125-3041296L4 male Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Latches - G125-MC11205L4-0150M - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Latches
G125-MC11205L4-0150M
6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Latches G125-MC11205L4-0150M
Male-to-Male with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Connector housings are fitted with copper alloy latches. Manufactured with G125-1010005 male crimp contacts and G125-3041296L4 male Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Male with white 26 AWG cable, 150mm (6") long - 12 contacts (6+6). Connector housings are fitted with copper alloy latches.
  • Manufactured with G125-1010005 male crimp contacts and G125-3041296L4 male Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-2782-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-2782-ND
Rectangular Cable Assemblies 952-2782-ND
"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - G125-MC11205L4-0150M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-MC11205L4-0150M
Cable Assemblies G125-MC11205L4-0150M
Gecko Cable Assembly, Male-to-Male, with

Gecko Cable Assembly, Male-to-Male, with

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - G125-MC11205L4-0150M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-MC11205L4-0150M
Cable Assemblies - Rectangular Cable Assemblies G125-MC11205L4-0150M
1.25MM M/M 12POS 26AWG 150MM

1.25MM M/M 12POS 26AWG 150MM

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC11205L4-0150M 952-2782-ND G125-MC11205L4-0150M G125-MC11205L4-0150M
Product Name 6+6 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Latches Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details