HARWIN Cable Assy, Gecko Plug-Free End, 150Mm; Connector To Connector Harwin G125-MC11005M1-0150L.

Description
CABLE ASSY, GECKO PLUG-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Plug to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, GECKO PLUG-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Plug to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Gecko Plug-Free End, 150Mm; Connector To Connector Harwin - 84AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Gecko Plug-Free End, 150Mm; Connector To Connector Harwin
84AC1635
Cable Assy, Gecko Plug-Free End, 150Mm; Connector To Connector Harwin 84AC1635
CABLE ASSY, GECKO PLUG-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Plug to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, GECKO PLUG-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Plug to Free End; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1635
Product Name Cable Assy, Gecko Plug-Free End, 150Mm; Connector To Connector Harwin
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details