Harwin Plc 3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches G125-MC10605L0-0450L

Description
Male Single-Ended with white 26 AWG cable, 450mm (18") long - 6 contacts (3+3). Connector housing is not fitted with latches. Manufactured with G125-1010005 male crimp contacts and G125-3040696L0 male Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Single-Ended with white 26 AWG cable, 450mm (18") long - 6 contacts (3+3). Connector housing is not fitted with latches. Manufactured with G125-1010005 male crimp contacts and G125-3040696L0 male Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC10605L0-0450L - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches
G125-MC10605L0-0450L
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches G125-MC10605L0-0450L
Male Single-Ended with white 26 AWG cable, 450mm (18") long - 6 contacts (3+3). Connector housing is not fitted with latches. Manufactured with G125-1010005 male crimp contacts and G125-3040696L0 male Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Single-Ended with white 26 AWG cable, 450mm (18") long - 6 contacts (3+3). Connector housing is not fitted with latches.
  • Manufactured with G125-1010005 male crimp contacts and G125-3040696L0 male Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC10605L0-0450L
Product Name 3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details