Harwin Plc 10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok G125-FD12005F1-1000F1

Description
Female-to-Female with 26 AWG cable, 1000mm long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female-to-Female with 26 AWG cable, 1000mm long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok
G125-FD12005F1-1000F1
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok G125-FD12005F1-1000F1
Female-to-Female with 26 AWG cable, 1000mm long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female-to-Female with 26 AWG cable, 1000mm long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector.
  • Manufactured with G125-0010005 crimp contacts and G125-2242096F1 female cable housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FD12005F1-1000F1
Product Name 10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 700mm, no Latches - G125-MC22605L0-0700F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details