HARWIN 10+10 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok G125-FC12005F1-0150L

Description
Female Single-Ended with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-0010005 crimp contacts, G125-2242096F1 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Female Single-Ended with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-0010005 crimp contacts, G125-2242096F1 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12005F1-0150L - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok
G125-FC12005F1-0150L
10+10 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok G125-FC12005F1-0150L
Female Single-Ended with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Manufactured with G125-0010005 crimp contacts, G125-2242096F1 Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Single-Ended with white 26 AWG cable, 150mm (6") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-0010005 crimp contacts, G125-2242096F1 Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Cable Assemblies - G125-FC12005F1-0150L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
G125-FC12005F1-0150L
Cable Assemblies G125-FC12005F1-0150L
Gecko Screw-Lok Cable Assembly, Female S

Gecko Screw-Lok Cable Assembly, Female S

Buy Now
Rectangular Cable Assemblies - 952-4243-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-4243-ND
Rectangular Cable Assemblies 952-4243-ND
"20 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"20 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - G125-FC12005F1-0150L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-FC12005F1-0150L
Cable Assemblies - Rectangular Cable Assemblies G125-FC12005F1-0150L
CBL GECKO 1.25MM F 150MM 20POS

CBL GECKO 1.25MM F 150MM 20POS

Supplier's Site
Cable Assy, Gecko Rcpt-Free End, 150Mm; Connector To Connector Harwin - 84AC1593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Gecko Rcpt-Free End, 150Mm; Connector To Connector Harwin
84AC1593
Cable Assy, Gecko Rcpt-Free End, 150Mm; Connector To Connector Harwin 84AC1593
CABLE ASSY, GECKO RCPT-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Receptacle to Free End; No. of Positions:20Position s; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, GECKO RCPT-FREE END, 150MM; Connector to Connector:Gecko Screw Lock Receptacle to Free End; No. of Positions:20Positions; Connector Pitch:1.25mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-FC12005F1-0150L G125-FC12005F1-0150L 952-4243-ND G125-FC12005F1-0150L 84AC1593
Product Name 10+10 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Gecko Rcpt-Free End, 150Mm; Connector To Connector Harwin
Gender Female-Female
Standards / Certifications RoHS RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details