16 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91")
Harwin Plc | DigiKey | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | G125-FC11605F0-0150L | G125-FC11605F0-0150L-ND |
Product Name | 8+8 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, no Screw-Lok | Rectangular Cable Assemblies |
Gender | Female-Female | |
Standards / Certifications | RoHS | |
Rated Temperature | -65 to 150 C (-85 to 302 F) |