HARWIN Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin G125-9642600

Description
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3242696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3242696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin - 83AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin
83AH1899
Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin 83AH1899
BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3242696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

BACKSHELL KIT, PLUG, 180DEG, ALUMINIUM; Accessory Type:Backshell Kit; For Use With:Harwin Gecko-SL Series G125-3242696M1 Plug Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH1899
Product Name Backshell Kit, Plug, 180Deg, Aluminium; Accessory Type Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details